The TLV70031DSER is a 200-mA low-dropout linear regulator with a fixed 3.1-V output, designed for portable devices. It is packaged in a 1.5-mm × 1.5-mm WSON-6 (DSE) surface-mount case. The device operates with an input voltage from 2 V to 5.5 V, draws a quiescent current of 31 μA, and maintains 2% output accuracy. It features thermal shutdown and overcurrent protection, is stable with a 0.1-μF output capacitor, and has a power supply rejection ratio of 68 dB at 1 kHz. The operating junction temperature range is from -40 °C to 125 °C.
200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109601-TLV70031DSER
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.1V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
3.1V LDO, 200mA, 5.5V In, 68dB PSRR, 30uA IQ, WFDFN Product overview: TLV70031DSER from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70031DSER can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)
IC REG LINEAR 3.1V 200MA 6WSON
IC REG LINEAR 3.1V 200MA 6WSON
LDO Voltage Regulators 200mA,Low IQ,LDO Reg
IC REG LINEAR 3.1V 200MA 6WSON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70031DSER | 1109601-TLV70031DSER | 776-TLV70031DSER | 296-40608-2-ND | TLV70031DSER | TLV70031DSER | TLV70031DSER | TLV70031DSER |
| Product Name | TLV700 200mA, Low IQ, Low Dropout Regulator for Portables | PMIC - PMIC - Voltage Regulators - Linear - TLV70031DSER | 3.1V 200mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC70,SOT,WSON | Other; 6-WSON (1.5x1.5) | Other; WFDFN | Other; 6-WFDFN | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.2 to 3.6 volts | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |