Texas Instruments TLV705P 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP TLV70525PYFPT

Description
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 85
Request a Quote Datasheet
Description
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV705P 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP - TLV70525PYFPT - Texas Instruments
Dallas, TX, United States
TLV705P 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP
TLV70525PYFPT
TLV705P 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP TLV70525PYFPT
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 85

200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70525PYFPTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70525PYFPTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70525PYFPTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70525PYFPTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70525PYFPTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70525PYFPTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70525PYFPTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70525PYFPTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70525PYFPTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70525PYFPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70525PYFPT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70525PYFPT
IC REG LINEAR 2.5V 200MA 4DSBGA

IC REG LINEAR 2.5V 200MA 4DSBGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV70525PYFPT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70525PYFPT
PMIC - Voltage Regulators - Linear TLV70525PYFPT
IC REG LINEAR 2.5V 200MA 4DSBGA

IC REG LINEAR 2.5V 200MA 4DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70525PYFPT
LDO Voltage Regulators TLV70525PYFPT
LDO Voltage Regulators 200-mA Low IQ Low-Noise LDO Reg

LDO Voltage Regulators 200-mA Low IQ Low-Noise LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70525PYFPT 296-TLV70525PYFPTCT-ND TLV70525PYFPT TLV70525PYFPT TLV70525PYFPT
Product Name TLV705P 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed
Package Type Other; DSBGA Other; 4-XFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.8 to 3.3 volts 2.5 volts 2.5 volts
IOUT 0.3000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS 78SR112HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 12 V, 1.5 A - 815-78SR112HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 12 volts
View Details
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details