Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 936922-TLV62569DBVT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V - Output 2A SC-74A, SOT-753
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV62569
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47386-1, 296-47386-2, 296-47386-6
IC REG BUCK ADJ 2A SOT23-5
IC REG BUCK ADJ 2A SOT23-5
IC REG BUCK ADJ 2A SOT23-5
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SC-74A, SOT-753
Switching Voltage Regulators 2.5V-5.5V input, 2-A high efficiency step-down buck converter in SOT23 and SOT563 package 5-SOT-23 -40 to 125
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47386-2-ND | 936922-TLV62569DBVT | TLV62569DBVT | TLV62569DBVT | TLV62569DBVT | TLV62569DBVT | TLV62569DBVT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62569DBVT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |