Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 936916-TLV61048DBVR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output - SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV61048
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV61048DBVRDKR,
IC REG BOOST ADJ SOT23-6
IC REG BOOST ADJ SOT23-6
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
IC REG BOOST ADJ SOT23-6
Switching Voltage Regulators 14-V output voltage non-synchronous boost converter in SOT-23 package 6-SOT-23 -40 to 125
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TLV61048DBVRCT-ND | 936916-TLV61048DBVR | TLV61048DBVR | TLV61048DBVR | TLV61048DBVR | TLV61048DBVR | TLV61048DBVR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV61048DBVR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | ||
| Output Voltage | 3.3 to 14 volts | 3.3 volts | 3.3 volts | 3.3 to 14 volts | |||
| IOUT | 3.7 amps |