Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-33IDCYG3

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117-33IDCYG3 - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117-33IDCYG3
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-33IDCYG3
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50649-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50649-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50649-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4

Buy Now Datasheet
Singapore, Singapore
3.3V 800mA 15V LDO Voltage Regulator IC
776-TLV1117-33IDCYG3
3.3V 800mA 15V LDO Voltage Regulator IC 776-TLV1117-33IDCYG3
3.3V LDO Regulator, 800mA, 15V In, SOT-223-4 Product overview: TLV1117-33IDCYG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-33IDCYG3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 800mA, 15V In, SOT-223-4 Product overview: TLV1117-33IDCYG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-33IDCYG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IDCYG3 - 213072-TLV1117-33IDCYG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IDCYG3
213072-TLV1117-33IDCYG3
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IDCYG3 213072-TLV1117-33IDCYG3
Manufacturer: Texas Instruments Win Source Part Number: 213072-TLV1117-33IDC YG3 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 15mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213072-TLV1117-33IDCYG3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 15mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117-33IDCYG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117-33IDCYG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117-33IDCYG3
IC REG LIN 3.3V 800MA SOT223-4

IC REG LIN 3.3V 800MA SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117-33IDCYG3
LDO Voltage Regulators TLV1117-33IDCYG3
LDO Voltage Regulators Fixed LDO Volt Reg

LDO Voltage Regulators Fixed LDO Volt Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117-33IDCYG3 296-50649-ND 776-TLV1117-33IDCYG3 213072-TLV1117-33IDCYG3 TLV1117-33IDCYG3 TLV1117-33IDCYG3
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 800mA 15V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IDCYG3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; SOT-223-4
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data