Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-TSDSO-14-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-TSDSO-14-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA PG-TSDSO-14-1
INFINEON LDO VOLT REG TLT807B0EPVXUMA1
INFINEON LDO VOLT REG TLT807B0EPVXUMA1
INFINEON LDO VOLT REG TLT807B0EPVXUMA1
IC REG LINEAR POS ADJ 70MA
IC REG LIN POS ADJ 70MA TSDSO14
LDO Voltage Regulators LINEAR VOLTAGE REGULATOR
IC REG LIN POS ADJ 70MA TSDSO14
| DigiKey | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLT807B0EPVXUMA1TR-ND | 2581707P | 376-TLT807B0EPVXUMA1 | TLT807B0EPVXUMA1 | TLT807B0EPVXUMA1 | TLT807B0EPVXUMA1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | IC REG LINEAR POS ADJ 70MA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; "14-TSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP; Other; 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable |