Texas Instruments TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables TLV70235DBVT

Description
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125
Request a Quote
Description
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV70235DBVT is a 300-mA low-dropout linear regulator with a fixed 3.5-V output, available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates with a quiescent current of 35 μA, provides 2% output accuracy, and maintains stability with as little as 0.1 μF output capacitance. The device includes thermal shutdown and overcurrent protection, supports an input voltage range from 2.0 V to 5.5 V, and functions over a junction temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The TLV70235DBVT is a 300-mA low-dropout linear regulator with a fixed 3.5-V output, available in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates with a quiescent current of 35 μA, provides 2% output accuracy, and maintains stability with as little as 0.1 μF output capacitance. The device includes thermal shutdown and overcurrent protection, supports an input voltage range from 2.0 V to 5.5 V, and functions over a junction temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables - TLV70235DBVT - Texas Instruments
Dallas, TX, United States
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables
TLV70235DBVT
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables TLV70235DBVT
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125

300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70235DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70235DBVTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70235DBVTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70235DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70235DBVTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70235DBVTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70235DBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70235DBVTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70235DBVTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70235DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70235DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70235DBVT
IC REG LINEAR 3.5V 300MA SOT23-5

IC REG LINEAR 3.5V 300MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70235DBVT
LDO Voltage Regulators TLV70235DBVT
LDO Voltage Regulators 300mA,Low IQ,LDO Reg

LDO Voltage Regulators 300mA,Low IQ,LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70235DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70235DBVT
PMIC - Voltage Regulators - Linear TLV70235DBVT
IC REG LINEAR 3.5V 300MA SOT23-5

IC REG LINEAR 3.5V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70235DBVT 296-TLV70235DBVTTR-ND TLV70235DBVT TLV70235DBVT TLV70235DBVT
Product Name TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; SOT-23,WSON Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 4.75 volts 3.5 volts 3.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24123RHLTG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details