Texas Instruments TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70033DDCT

Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125
Request a Quote Datasheet
Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables - TLV70033DDCT - Texas Instruments
Dallas, TX, United States
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables
TLV70033DDCT
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70033DDCT
200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125

200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 200mA 5.5V SOT-23 LDO Voltage Regulator IC
776-TLV70033DDCT
3.3V 200mA 5.5V SOT-23 LDO Voltage Regulator IC 776-TLV70033DDCT
3.3V LDO Regulator, 200mA, 5.5V In, 68dB PSRR, SOT-23-5 Product overview: TLV70033DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70033DDCT can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 200mA, 5.5V In, 68dB PSRR, SOT-23-5 Product overview: TLV70033DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70033DDCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 7968322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7968322P
Voltage Regulators 7968322P
LDO Voltage Regulator 3.3V 0.2A TSOT23

LDO Voltage Regulator 3.3V 0.2A TSOT23

Supplier's Site
Voltage Regulators - 7968322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7968322
Voltage Regulators 7968322
LDO Voltage Regulator 3.3V 0.2A TSOT23

LDO Voltage Regulator 3.3V 0.2A TSOT23

Supplier's Site
Voltage Regulators - 1455825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1455825
Voltage Regulators 1455825
LDO Voltage Regulator 3.3V 0.2A TSOT23

LDO Voltage Regulator 3.3V 0.2A TSOT23

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DDCT - 081546-TLV70033DDCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DDCT
081546-TLV70033DDCT
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DDCT 081546-TLV70033DDCT
Manufacturer: Texas Instruments Win Source Part Number: 081546-TLV70033DDCT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.25V @ 200mA Operating Supply Current: 55μA to 270μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Portable Devices, Wireless, Communications & Networking, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 081546-TLV70033DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Portable Devices, Wireless, Communications & Networking, Consumer Electronics

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25276-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25276-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25276-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25276-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25276-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25276-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25276-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25276-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25276-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70033DDCT
LDO Voltage Regulators TLV70033DDCT
LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70033DDCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70033DDCT
PMIC - Voltage Regulators - Linear TLV70033DDCT
IC REG LINEAR 3.3V 200MA SOT23-5

IC REG LINEAR 3.3V 200MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70033DDCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70033DDCT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70033DDCT
IC REG LINEAR 3.3V 200MA SOT23-5

IC REG LINEAR 3.3V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70033DDCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70033DDCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70033DDCT
IC REG LINEAR 3.3V 200MA SOT23-5

IC REG LINEAR 3.3V 200MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV70033DDCT 776-TLV70033DDCT 7968322P 7968322 081546-TLV70033DDCT 296-25276-1-ND TLV70033DDCT TLV70033DDCT TLV70033DDCT TLV70033DDCT
Product Name TLV700 200mA, Low IQ, Low Dropout Regulator for Portables 3.3V 200mA 5.5V SOT-23 LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV70033DDCT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SC70,SOT,WSON Other; SOT-23-5 SOT23; Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 3.6 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27421YZFR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24020DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details