Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117CKCSE3

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117CKCSE3 - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117CKCSE3
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117CKCSE3
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 0 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
800mA 15V TO-220 LDO Voltage Regulator IC
776-TLV1117CKCSE3
800mA 15V TO-220 LDO Voltage Regulator IC 776-TLV1117CKCSE3
LDO Voltage Regulator, 800mA, Adj., TO-220, 15V In, 125°C Product overview: TLV1117CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117CKCSE3 can be used for catalog matching and distributor lookup.

LDO Voltage Regulator, 800mA, Adj., TO-220, 15V In, 125°C Product overview: TLV1117CKCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117CKCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV1117CKCSE3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV1117CKCSE3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV1117CKCSE3-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CKCSE3 - 1108996-TLV1117CKCSE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CKCSE3
1108996-TLV1117CKCSE3
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CKCSE3 1108996-TLV1117CKCSE3
Manufacturer: Texas Instruments Win Source Part Number: 1108996-TLV1117CKCSE 3 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.7V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108996-TLV1117CKCSE3
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.7V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117CKCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117CKCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117CKCSE3
IC REG LIN POS ADJ 800MA TO220-3

IC REG LIN POS ADJ 800MA TO220-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV1117CKCSE3 776-TLV1117CKCSE3 TLV1117CKCSE3-ND 1108996-TLV1117CKCSE3 TLV1117CKCSE3
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 800mA 15V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV1117CKCSE3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 13.75 volts 1.25 to 13.7 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25180YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM79L05 Series 3-Terminal Negative Regulators - 1.004.022 - Texas Instruments
Specs
Output Polarity Negative
Output Voltage Type Fixed Output,Negative Output
Package Type Other; DSBGA,SOIC,TO-92
View Details
Battery Chargers - BQ24170RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details