Manufacturer: Texas Instruments
Win Source Part Number: 851144-TLV62569ADRLR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TLV62569
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51692-6, TLV62569ADRLR-ND, 296-51692-1, 296-51692-2
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
IC REG BUCK ADJ 2A SOT563
IC REG BUCK ADJ 2A SOT563
IC REG BUCK ADJ 2A SOT5X3
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851144-TLV62569ADRLR | 296-51692-2-ND | TLV62569ADRLR | TLV62569ADRLR | TLV62569ADRLR | TLV62569ADRLR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62569ADRLR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | ||
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |