24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033170-TLV70433DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.85V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Family Name: TLV704
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.1V @ 100mA
Operating Supply Current: 4.5μA to 5.5μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current, Reverse Polarity
Alternative Parts (Cross-Reference): LT1762EMS8#TRM; LT1762EMS8#TRMPBF; LT1762EMS8#PBF; LT1762EMS8#TR;
Introduction Date: October 01, 2010
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
3.3V 150mA LDO Voltage Regulator, 24V In, 3uA IQ, SOT-23-5 Product overview: TLV70433DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 24V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70433DBVR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 150MA SOT23-5
IC REG LINEAR 3.3V 150MA SOT23-5
IC REG LINEAR 3.3V 150MA SOT23-5
60dB@(100kHz) 150mA Fixed 3.3V Positive electrode 24V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70433DBVR | 033170-TLV70433DBVR | 296-39285-6-ND | 776-TLV70433DBVR | TLV70433DBVR | TLV70433DBVR | TLV70433DBVR | TLV70433DBVR |
| Product Name | TLV704 24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV70433DBVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 150mA 24V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Adjustable / Variable | Fixed | Fixed | ||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | SOT23 | ||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | |||||
| Output Voltage | 2.5 to 5 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |