The TLV62566 is a synchronous step-down converter with a power good output, designed for portable applications and capable of delivering up to 1.5 A output current. It operates from a 2.7-V to 5.5-V input voltage range with a typical switching frequency of 1.5 MHz and maintains high efficiency up to 95%. The device features a 50-µA quiescent current in power save mode and includes overcurrent and thermal shutdown protection. It is housed in a SOT-23 5-pin package measuring 2.90 mm × 2.80 mm and operates over a temperature range of -40°C to 85°C.
1.5A Buck Converter with Power Good, in SOT23 Package 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1109582-TLV62566DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.23V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Switching Voltage Regulators 1.5A Buck Cnvtr w/ Pwr Good
IC REG BUCK ADJ 1.5A SOT23-5
IC REG BUCK ADJ 1.5A SOT23-5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLV62566DBVT | 1109582-TLV62566DBVT | 296-39620-1-ND | TLV62566DBVT | TLV62566DBVT | TLV62566DBVT | TLV62566DBVT |
| Product Name | TLV62566 1.5A Buck Converter with Power Good, in SOT23 Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62566DBVT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Light Load Efficiency,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.2 volts | 0.6000 volts | 0.6000 to 5.23 volts | 0.6000 volts | 0.6000 to 5.23 volts |