Texas Instruments TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices TLV70726DQNT

Description
200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote Datasheet
Description
200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices - TLV70726DQNT - Texas Instruments
Dallas, TX, United States
TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices
TLV70726DQNT
TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices TLV70726DQNT
200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70726DQNTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70726DQNTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70726DQNTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70726DQNTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70726DQNTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70726DQNTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70726DQNT - 797150-TLV70726DQNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70726DQNT
797150-TLV70726DQNT
PMIC - PMIC - Voltage Regulators - Linear - TLV70726DQNT 797150-TLV70726DQNT
Manufacturer: Texas Instruments Win Source Part Number: 797150-TLV70726DQNT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 4-XDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: TLV707 Output Voltage: 2.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 50μA PSRR: 70dB ~ 50dB (100Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Manufacturer Package: 4-X2SON (1x1) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.3V @ 150mA Alternative Parts (Cross-Reference): NCP114BMX260TCG ; NCP114AMX260TCG ; NCP114AMX270TCG ; NCP4682DMU25TCG; Introduction Date: September 07, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797150-TLV70726DQNT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-XDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV707
Output Voltage: 2.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
PSRR: 70dB ~ 50dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Package: 4-X2SON (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.3V @ 150mA
Alternative Parts (Cross-Reference): NCP114BMX260TCG ; NCP114AMX260TCG ; NCP114AMX270TCG ; NCP4682DMU25TCG;
Introduction Date: September 07, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV70726DQNT - Rochester Electronics
Newburyport, MA, United States
TLV707 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator for Portable Devices

TLV707 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator for Portable Devices

Supplier's Site Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TLV70726DQNT
Low-Power Voltage Regulator IC 776-TLV70726DQNT
200-mA, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV70726DQNT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70726DQNT can be used for catalog matching and distributor lookup.

200-mA, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV70726DQNT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70726DQNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70726DQNT
LDO Voltage Regulators TLV70726DQNT
LDO Voltage Regulators 200mA Lo IQ LDO Linear Reg

LDO Voltage Regulators 200mA Lo IQ LDO Linear Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70726DQNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70726DQNT
PMIC - Voltage Regulators - Linear TLV70726DQNT
IC REG LINEAR 2.6V 200MA 4X2SON

IC REG LINEAR 2.6V 200MA 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70726DQNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70726DQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70726DQNT
IC REG LINEAR 2.6V 200MA 4X2SON

IC REG LINEAR 2.6V 200MA 4X2SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV70726DQNT 296-TLV70726DQNTTR-ND 797150-TLV70726DQNT TLV70726DQNT 776-TLV70726DQNT TLV70726DQNT TLV70726DQNT TLV70726DQNT
Product Name TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV70726DQNT Low-Power Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; X2SON Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; X2SON4
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 0.8500 to 3.6 volts 2.6 volts 2.6 volts 2.6 volts 2.6 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951707VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24083DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24702PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057WSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details