200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1317076-TLV70730PDQN
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 4-XDFN Exposed Pad
PSRR: 70dB ~ 50dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-28354-6,-296-283
Base Product Number: TLV70730
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.27V @ 150mA
200-mA, low-IQ, low-dropout voltage regulator with enable & active output discharge 4-X2SON -40 to 125 Product overview: TLV70730PDQNT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70730PDQNT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
IC REG LINEAR 3V 200MA 4X2SON
IC REG LINEAR 3V 200MA 4X2SON
IC REG LINEAR 3V 200MA 4X2SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV70730PDQNT | 1317076-TLV70730PDQNT | 776-TLV70730PDQNT | 296-28354-2-ND | TLV70730PDQNT | TLV70730PDQNT | TLV70730PDQNT |
| Product Name | TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; X2SON | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1 to 3.6 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |