Texas Instruments TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV117118DCYT

Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote
Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV1171 is a 1-A positive fixed voltage low-dropout (LDO) regulator designed by Texas Instruments. It operates with an input voltage range of 2.0 V to 5.5 V and features a low quiescent current of 100 µA, significantly lower than traditional 1117 devices. The regulator has a dropout voltage of 455 mV at 1 A for a 3.3 V output, making it suitable for applications requiring efficient power management. This device is stable with no minimum load current requirement, allowing it to function effectively even at low output currents. It provides a high power-supply rejection ratio (PSRR) of 65 dB at 1 kHz, which is beneficial for reducing noise in sensitive applications. The TLV1171 also includes thermal shutdown and overcurrent protection features, enhancing its reliability in various operating conditions. The operating temperature range for the TLV1171 is from -40°C to +125°C, and it is available in a compact SOT-223 package, making it suitable for space-constrained designs. This regulator is ideal for applications such as set-top boxes, PC peripherals, and communication devices, where low power consumption and stability are critical.

Datasheet Summary
Powered by GS/AI

The TLV1171 is a 1-A positive fixed voltage low-dropout (LDO) regulator designed by Texas Instruments. It operates with an input voltage range of 2.0 V to 5.5 V and features a low quiescent current of 100 µA, significantly lower than traditional 1117 devices. The regulator has a dropout voltage of 455 mV at 1 A for a 3.3 V output, making it suitable for applications requiring efficient power management. This device is stable with no minimum load current requirement, allowing it to function effectively even at low output currents. It provides a high power-supply rejection ratio (PSRR) of 65 dB at 1 kHz, which is beneficial for reducing noise in sensitive applications. The TLV1171 also includes thermal shutdown and overcurrent protection features, enhancing its reliability in various operating conditions. The operating temperature range for the TLV1171 is from -40°C to +125°C, and it is available in a compact SOT-223 package, making it suitable for space-constrained designs. This regulator is ideal for applications such as set-top boxes, PC peripherals, and communication devices, where low power consumption and stability are critical.

Suppliers

Company
Product
Description
Supplier Links
TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator - TLV117118DCYT - Texas Instruments
Dallas, TX, United States
TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator
TLV117118DCYT
TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV117118DCYT
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV117118DCYT - 1109006-TLV117118DCYT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV117118DCYT
1109006-TLV117118DCYT
PMIC - PMIC - Voltage Regulators - Linear - TLV117118DCYT 1109006-TLV117118DCYT
Manufacturer: Texas Instruments Win Source Part Number: 1109006-TLV117118DCY T Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.8V @ 1A Operating Supply Current: 100μA PSRR: 65dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109006-TLV117118DCYT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 100μA
PSRR: 65dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 1A LDO Voltage Regulator IC
776-TLV117118DCYT
1.8V 1A LDO Voltage Regulator IC 776-TLV117118DCYT
1.8V 1A Pos LDO Regulator, SOT-223, 4-Pin Product overview: TLV117118DCYT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV117118DCYT can be used for catalog matching and distributor lookup.

1.8V 1A Pos LDO Regulator, SOT-223, 4-Pin Product overview: TLV117118DCYT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV117118DCYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35508-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35508-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35508-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35508-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35508-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35508-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35508-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35508-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35508-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV117118DCYT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV117118DCYT
PMIC - Voltage Regulators - Linear TLV117118DCYT
IC REG LINEAR 1.8V 1A SOT223-4

IC REG LINEAR 1.8V 1A SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV117118DCYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV117118DCYT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV117118DCYT
IC REG LINEAR 1.8V 1A SOT223-4

IC REG LINEAR 1.8V 1A SOT223-4

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV117118DCYT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV117118DCYT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV117118DCYT
IC REG LINEAR 1.8V 1A SOT223-4

IC REG LINEAR 1.8V 1A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV117118DCYT
LDO Voltage Regulators TLV117118DCYT
LDO Voltage Regulators 1A + Fixed Vltg Lo-Drpout Linear Reg

LDO Voltage Regulators 1A + Fixed Vltg Lo-Drpout Linear Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV117118DCYT 1109006-TLV117118DCYT 776-TLV117118DCYT 296-35508-1-ND TLV117118DCYT TLV117118DCYT TLV117118DCYT TLV117118DCYT
Product Name TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - TLV117118DCYT 1.8V 1A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Output Polarity Positive Positive Positive
Package Type Other; SOT-223 Other; SOT-223-4 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24735RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24160YFFT - ODG (Origin Data Global)
Specs
Package Type Other; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details