Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117CDCYRG3

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Request a Quote
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV1117 is a linear voltage regulator offering up to 800mA output current with an input voltage range of 2.7V to 15V. The TLV1117CDCYRG3 variant is a fixed-output version in a 4-pin SOT-223 package measuring 6.5mm × 7mm, operating from 0°C to 125°C with ±1.0% output accuracy at 25°C. It features an internal soft-start function to reduce inrush current and foldback current limiting for fault protection, with no minimum load requirement. Thermal shutdown and overcurrent protection are included. The device requires a minimum 10µF tantalum output capacitor for stability.

Datasheet Summary
Powered by GS/AI

The TLV1117 is a linear voltage regulator offering up to 800mA output current with an input voltage range of 2.7V to 15V. The TLV1117CDCYRG3 variant is a fixed-output version in a 4-pin SOT-223 package measuring 6.5mm × 7mm, operating from 0°C to 125°C with ±1.0% output accuracy at 25°C. It features an internal soft-start function to reduce inrush current and foldback current limiting for fault protection, with no minimum load requirement. Thermal shutdown and overcurrent protection are included. The device requires a minimum 10µF tantalum output capacitor for stability.

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117CDCYRG3 - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117CDCYRG3
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117CDCYRG3
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125

Buy Now Datasheet
 - TLV1117CDCYRG3 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.25V Min, 13.7V Max, 1.3V Dropout, BIPolar, PDSO4

Adjustable Positive LDO Regulator, 1.25V Min, 13.7V Max, 1.3V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CDCYRG3 - 081489-TLV1117CDCYRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CDCYRG3
081489-TLV1117CDCYRG3
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CDCYRG3 081489-TLV1117CDCYRG3
Manufacturer: Texas Instruments Win Source Part Number: 081489-TLV1117CDCYRG 3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.7V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081489-TLV1117CDCYRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
800mA 15V LDO Voltage Regulator IC
776-TLV1117CDCYRG3
800mA 15V LDO Voltage Regulator IC 776-TLV1117CDCYRG3
800mA LDO, 15V In, Adj Out, SOT-223-4 Product overview: TLV1117CDCYRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117CDCYRG3 can be used for catalog matching and distributor lookup.

800mA LDO, 15V In, Adj Out, SOT-223-4 Product overview: TLV1117CDCYRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117CDCYRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50545-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50545-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50545-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50545-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50545-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50545-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-50545-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-50545-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-50545-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV1117CDCYRG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117CDCYRG3
PMIC - Voltage Regulators - Linear TLV1117CDCYRG3
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117CDCYRG3
LDO Voltage Regulators TLV1117CDCYRG3
LDO Voltage Regulators Standard LDO Voltage

LDO Voltage Regulators Standard LDO Voltage

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117CDCYRG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117CDCYRG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117CDCYRG3
IC REG LIN POS ADJ 800MA SOT223

IC REG LIN POS ADJ 800MA SOT223

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV1117CDCYRG3 TLV1117CDCYRG3 081489-TLV1117CDCYRG3 776-TLV1117CDCYRG3 296-50545-1-ND TLV1117CDCYRG3 TLV1117CDCYRG3 TLV1117CDCYRG3
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection PMIC - PMIC - Voltage Regulators - Linear - TLV1117CDCYRG3 800mA 15V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 Other; SOT-223-4 Other; SOT-223-4 Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 1.25 volts 13.75 volts 1.25 to 13.7 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24074RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24105RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details