200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 125
200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with low-noise & enable 4-DSBGA -40 to 125 Product overview: TLV70528YFPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70528YFPR can be used for catalog matching and distributor lookup.
TLV705 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator in Ultra-Small 0.8mm x 0.8mm WCSP
Manufacturer: Texas Instruments
Win Source Part Number: 109872-TLV70528YFPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.145V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-DSBGA (0.8x0.8)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 315μA
PSRR: 80dB to 55dB (10kHz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
IC REG LINEAR 2.8V 200MA 4DSBGA
IC REG LINEAR 2.8V 200MA 4DSBGA
LDO Voltage Regulators 200mA,Low IQ,Low Noise,LDO Reg
IC REG LINEAR 2.8V 200MA 4DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70528YFPR | 776-TLV70528YFPR | TLV70528YFPR | 109872-TLV70528YFPR | 296-30107-1-ND | TLV70528YFPR | TLV70528YFPR | TLV70528YFPR | TLV70528YFPR |
| Product Name | TLV705 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV70528YFPR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DSBGA | Other; DSBGA4 | Other; 4-DSBGA (0.8x0.8) | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.2 to 3.6 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | |||
| IOUT | 0.3000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |