Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-25CKVURG3

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 0 to 125
Request a Quote
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV1117-25CKVURG3 is a 15V, 800mA fixed-output linear voltage regulator with a 2.5V output, housed in a 3-pin TO-252 (KVU) package measuring 6.6mm × 10.11mm. It operates over a junction temperature range of -40°C to 125°C, with an output accuracy of ±1.0% at 25°C and a quiescent current of 60μA (typical) for the fixed version. Thermal dissipation is rated at 67.2°C/W, and the device includes foldback current limiting and internal thermal protection. It requires no minimum load current for stable operation and features an internal soft-start function to reduce inrush current.

Datasheet Summary
Powered by GS/AI

The TLV1117-25CKVURG3 is a 15V, 800mA fixed-output linear voltage regulator with a 2.5V output, housed in a 3-pin TO-252 (KVU) package measuring 6.6mm × 10.11mm. It operates over a junction temperature range of -40°C to 125°C, with an output accuracy of ±1.0% at 25°C and a quiescent current of 60μA (typical) for the fixed version. Thermal dissipation is rated at 67.2°C/W, and the device includes foldback current limiting and internal thermal protection. It requires no minimum load current for stable operation and features an internal soft-start function to reduce inrush current.

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117-25CKVURG3 - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117-25CKVURG3
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-25CKVURG3
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 0 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 0 to 125

Buy Now Datasheet
 - TLV1117-25CKVURG3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Singapore, Singapore
TO-252 LDO Voltage Regulator IC
776-TLV1117-25CKVURG3
TO-252 LDO Voltage Regulator IC 776-TLV1117-25CKVURG3
800-mA, 15-V, linear voltage regulator 3-TO-252 0 to 125 Product overview: TLV1117-25CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-25CKVURG 3 can be used for catalog matching and distributor lookup.

800-mA, 15-V, linear voltage regulator 3-TO-252 0 to 125 Product overview: TLV1117-25CKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-25CKVURG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29459-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29459-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29459-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-25CKVURG3 - 1269907-TLV1117-25CKVURG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-25CKVURG3
1269907-TLV1117-25CKVURG3
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-25CKVURG3 1269907-TLV1117-25CKVURG3
Manufacturer: Texas Instruments Win Source Part Number: 1269907-TLV1117-25CK VURG3 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 125°C Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 800mA Family Name: TLV1117 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-252-3 Voltage Input MAX: 15V Voltage Dropout (Maximum): 1.3V @ 800mA Alternative Parts (Cross-Reference): LD1117DT25CTR; LD1117DT25C; LD1117DT25TR; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269907-TLV1117-25CKVURG3
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 800mA
Family Name: TLV1117
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-252-3
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 1.3V @ 800mA
Alternative Parts (Cross-Reference): LD1117DT25CTR; LD1117DT25C; LD1117DT25TR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV1117-25CKVURG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117-25CKVURG3
PMIC - Voltage Regulators - Linear TLV1117-25CKVURG3
IC REG LINEAR 2.5V 800MA TO252-3

IC REG LINEAR 2.5V 800MA TO252-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117-25CKVURG3
LDO Voltage Regulators TLV1117-25CKVURG3
LDO Voltage Regulators Sgl Output LDO 800mA Fixed Int Crnt limit

LDO Voltage Regulators Sgl Output LDO 800mA Fixed Int Crnt limit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117-25CKVURG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117-25CKVURG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117-25CKVURG3
IC REG LINEAR 2.5V 800MA TO252-3

IC REG LINEAR 2.5V 800MA TO252-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV1117-25CKVURG3 TLV1117-25CKVURG3 776-TLV1117-25CKVURG3 296-29459-2-ND 1269907-TLV1117-25CKVURG3 TLV1117-25CKVURG3 TLV1117-25CKVURG3 TLV1117-25CKVURG3
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV1117-25CKVURG3 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 DPAK; Other; TO-252-3, DPak Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

4.5V Power Management IC - 713-BQ27200DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ25703ARSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24020DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details