The TLV70012DDCT is a 200-mA, low-quiescent-curren
200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033139-TLV70012DDCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
1.2V LDO, 200mA, 5.5V In, 68dB PSRR, 30uA IQ, TSOT Product overview: TLV70012DDCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70012DDCT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
IC REG LINEAR 1.2V 200MA SOT23-5
IC REG LINEAR 1.2V 200MA SOT23-5
LDO Voltage Regulators 200mA,Low IQ,LDO Reg
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70012DDCT | 033139-TLV70012DDCT | 776-TLV70012DDCT | 296-27218-1-ND | TLV70012DDCT | TLV70012DDCT | TLV70012DDCT |
| Product Name | TLV700 200mA, Low IQ, Low Dropout Regulator for Portables | PMIC - PMIC - Voltage Regulators - Linear - TLV70012DDCT | 1.2V 200mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SC70,SOT,WSON | SOT23; Other; SOT-23-5 | Other; TSOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.2 to 3.6 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |