Manufacturer: Texas Instruments
Win Source Part Number: 800546-TLV62569PDRLR
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5.5V
Manufacturer Package: SOT-563, SOT-666
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
Switching Voltage Regulators 2.5V-5.5V input, 2-A high efficiency step-down buck converter in SOT23 and SOT563 package 6-SOT-5X3 -40 to 125
IC REG BUCK ADJ 2A SOT5X3
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
IC REG BUCK ADJ 2A SOT563
IC REG BUCK ADJ 2A SOT563
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 800546-TLV62569PDRLR | 296-50408-2-ND | TLV62569PDRLR | TLV62569PDRLR | TLV62569PDRLR | TLV62569PDRLR | TLV62569PDRLR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62569PDRLR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 to 5.5 volts | 0.6000 volts |