200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Fixed Positive LDO Regulator, 2.5V, 0.25V Dropout, CMOS
Win Source Part Number: 1100184-TLV70525YFPR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 315 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 4-XFBGA, DSBGA
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 80dB ~ 55dB (10kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): NCP707AMX285TCG; TLV70530YFPR; TLV70530YFPT; TLV70518YFPT; NCP702SN30T1G; MIC5365-1.8YMT-TZ;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLV70525YFPR-ND,2156
Base Product Number: TLV705
Voltage Dropout (Max): 0.25V @ 200mA
2.5V LDO 200mA 0.5% Acc 55dB PSRR 30uA IQ Product overview: TLV70525YFPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 200mA, 30uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70525YFPR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 200MA 4DSBGA
IC REG LINEAR 2.5V 200MA 4DSBGA
LDO Voltage Regulators 200mA,Low IQ,Low Noise,LDO Reg
IC REG LINEAR 2.5V 200MA 4DSBGA
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV70525YFPR | 296-30221-2-ND | TLV70525YFPR | 1100184-TLV70525YFPR | 776-TLV70525YFPR | TLV70525YFPR | TLV70525YFPR | TLV70525YFPR | TLV70525YFPR |
| Product Name | TLV705 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.5V 200mA 30uA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DSBGA | Other; 4-XFBGA, DSBGA | Other; DSBGA4 | Other; Tape & Reel | Other; 4-XFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||||
| Output Voltage | 1.2 to 3.6 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||||
| IOUT | 0.3000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |