The TLV70512YFPR is a low-dropout (LDO) linear regulator from Texas Instruments, designed to deliver up to 200 mA of output current with a very low quiescent current of 35 OºA. It features a low dropout voltage of 145 mV at 200 mA output, making it suitable for battery-operated devices. The device offers an output voltage accuracy of 0.5% and operates within an input voltage range of 2 V to 5.5 V. It is stable with a minimal output capacitance of 0.1 OºF, allowing for the use of cost-effective capacitors. The regulator includes thermal shutdown and overcurrent protection for enhanced safety. The TLV70512YFPR is packaged in an ultra-small 0.77 mm x 0.77 mm DSBGA, making it ideal for compact applications such as wireless handsets, smartphones, and other handheld devices.
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with low-noise & enable 4-DSBGA -40 to 125 Product overview: TLV70512YFPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70512YFPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936929-TLV70512YFPR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 4-DSBGA
Package: 4-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV705
Categories: Integrated Circuits (ICs)
Case / Package: 4-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40616-2, 296-40616-1, -296-40616-1-ND, 296-40616-6, TLV70512YFPR-ND
IC REG LINEAR 1.2V 200MA 4DSBGA
IC REG LINEAR 1.2V 200MA 4DSBGA
IC REG LINEAR 1.2V 200MA 4DSBGA
LDO Voltage Regulators 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator in Ultra-Small 0.8mm x 0.8mm WCSP 4-DSBGA -40 to 125
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70512YFPR | 296-40616-2-ND | 776-TLV70512YFPR | 936929-TLV70512YFPR | TLV70512YFPR | TLV70512YFPR | TLV70512YFPR | TLV70512YFPR |
| Product Name | TLV705 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV70512YFPR | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; DSBGA | Other; 4-XFBGA, DSBGA | Other; 4-DSBGA | Other; 4-XFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.2 to 3.6 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |||
| IOUT | 0.3000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |