Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-18IKVURG3

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 -40 to 125
Request a Quote
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV1117-18IKVURG3 is a fixed-output 1.8V linear voltage regulator providing up to 800mA of output current, with an input voltage range of 2.7V to 15V and an operating temperature range of -40°C to 125°C. It is packaged in a 3-pin TO-252 (KVU) case measuring 6.6mm by 10.11mm and has a thermal resistance of 67.2°C/W. The device features an output accuracy of ±1.0% at 25°C, a quiescent current of 60μA (typical), and includes foldback current limiting and thermal overload protection.

Datasheet Summary
Powered by GS/AI

The TLV1117-18IKVURG3 is a fixed-output 1.8V linear voltage regulator providing up to 800mA of output current, with an input voltage range of 2.7V to 15V and an operating temperature range of -40°C to 125°C. It is packaged in a 3-pin TO-252 (KVU) case measuring 6.6mm by 10.11mm and has a thermal resistance of 67.2°C/W. The device features an output accuracy of ±1.0% at 25°C, a quiescent current of 60μA (typical), and includes foldback current limiting and thermal overload protection.

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117-18IKVURG3 - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117-18IKVURG3
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-18IKVURG3
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 -40 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-252 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 800mA 15V TO-252 LDO Voltage Regulator IC
776-TLV1117-18IKVURG3
1.8V 800mA 15V TO-252 LDO Voltage Regulator IC 776-TLV1117-18IKVURG3
1.8V 800mA LDO, TO-252, 15V In, 75dB PSRR Product overview: TLV1117-18IKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 800mA, 15V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-18IKVURG 3 can be used for catalog matching and distributor lookup.

1.8V 800mA LDO, TO-252, 15V In, 75dB PSRR Product overview: TLV1117-18IKVURG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 800mA, 15V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-18IKVURG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV1117-18IKVURG3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 1.4V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 1.8V, 1.4V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-18IKVURG3 - 1269904-TLV1117-18IKVURG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-18IKVURG3
1269904-TLV1117-18IKVURG3
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-18IKVURG3 1269904-TLV1117-18IKVURG3
Manufacturer: Texas Instruments Win Source Part Number: 1269904-TLV1117-18IK VURG3 Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 800mA Categories: Integrated Circuits Supplier Device Package: TO-252-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: TLV1117-18 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 1.8V Voltage - Input (Maximum): 15V Maximum Dropout Voltage: 1.3V at 800mA

Manufacturer: Texas Instruments
Win Source Part Number: 1269904-TLV1117-18IKVURG3
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: TLV1117-18
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.3V at 800mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-20657-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-20657-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-20657-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV1117-18IKVURG3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV1117-18IKVURG3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV1117-18IKVURG3
IC REG LINEAR 1.8V 800MA TO252-3

IC REG LINEAR 1.8V 800MA TO252-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117-18IKVURG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117-18IKVURG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117-18IKVURG3
IC REG LINEAR 1.8V 800MA TO252-3

IC REG LINEAR 1.8V 800MA TO252-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117-18IKVURG3
LDO Voltage Regulators TLV1117-18IKVURG3
LDO Voltage Regulators Sgl Output LDO 800mA Fixed Int Crnt limit

LDO Voltage Regulators Sgl Output LDO 800mA Fixed Int Crnt limit

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV1117-18IKVURG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117-18IKVURG3
PMIC - Voltage Regulators - Linear TLV1117-18IKVURG3
IC REG LINEAR 1.8V 800MA TO252-3

IC REG LINEAR 1.8V 800MA TO252-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117-18IKVURG3 776-TLV1117-18IKVURG3 TLV1117-18IKVURG3 1269904-TLV1117-18IKVURG3 296-20657-2-ND TLV1117-18IKVURG3 TLV1117-18IKVURG3 TLV1117-18IKVURG3 TLV1117-18IKVURG3
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 1.8V 800mA 15V TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV1117-18IKVURG3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 Other; TO-252-3 DPAK; Other; TO-252-3, DPak DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ25790YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24210DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details