Texas Instruments TLV62130 4-17V 3A Step-Down Converter in 3x3 QFN Package TLV62130RGTT

Description
4-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet
Description
4-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV62130 4-17V 3A Step-Down Converter in 3x3 QFN Package - TLV62130RGTT - Texas Instruments
Dallas, TX, United States
TLV62130 4-17V 3A Step-Down Converter in 3x3 QFN Package
TLV62130RGTT
TLV62130 4-17V 3A Step-Down Converter in 3x3 QFN Package TLV62130RGTT
4-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

4-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130RGTT - 1270556-TLV62130RGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130RGTT
1270556-TLV62130RGTT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130RGTT 1270556-TLV62130RGTT
Manufacturer: Texas Instruments Win Source Part Number: 1270556-TLV62130RGTT Series: DCS-Control Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 3A Family Name: TLV62130 Output Voltage: 0.9V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (3x3) Output Voltage MAX: 5V Input Voltage MIN: 4V Voltage Input MAX: 17V Alternative Parts (Cross-Reference): ZL2105ALNFT1; ZL2105ALNFT; ZL2105ALNF; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270556-TLV62130RGTT
Series: DCS-Control
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TLV62130
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Output Voltage MAX: 5V
Input Voltage MIN: 4V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): ZL2105ALNFT1; ZL2105ALNFT; ZL2105ALNF;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32407-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32407-1-ND
Voltage Regulators - DC DC Switching Regulators 296-32407-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32407-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32407-6-ND
Voltage Regulators - DC DC Switching Regulators 296-32407-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32407-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32407-2-ND
Voltage Regulators - DC DC Switching Regulators 296-32407-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLV62130RGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLV62130RGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLV62130RGTT
IC REG BUCK ADJ 3A 16VQFN

IC REG BUCK ADJ 3A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TLV62130RGTT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TLV62130RGTT
Voltage Regulators - DC DC Switching Regulators TLV62130RGTT
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TLV62130RGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLV62130RGTT
PMIC - Voltage Regulators - DC DC Switching Regulators TLV62130RGTT
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62130RGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLV62130RGTT
Voltage Regulators - DC DC Switching Regulators TLV62130RGTT
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLV62130RGTT 1270556-TLV62130RGTT 296-32407-1-ND TLV62130RGTT TLV62130RGTT TLV62130RGTT TLV62130RGTT
Product Name TLV62130 4-17V 3A Step-Down Converter in 3x3 QFN Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130RGTT Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 5.25 volts 0.9000 volts 0.9000 to 5 volts 0.9000 volts 0.9000 volts 0.9000 to 5 volts
Unlock Full Specs
to access all available technical data