Texas Instruments TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables TLV70218DBVR

Description
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables - TLV70218DBVR - Texas Instruments
Dallas, TX, United States
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables
TLV70218DBVR
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables TLV70218DBVR
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125

300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 300mA 30uA SOT-23 LDO Voltage Regulator IC
776-TLV70218DBVR
1.8V 300mA 30uA SOT-23 LDO Voltage Regulator IC 776-TLV70218DBVR
1.8V 300mA LDO, 260mV Dropout, 30uA IQ, SOT-23-5 Product overview: TLV70218DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 300mA, 30uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70218DBVR can be used for catalog matching and distributor lookup.

1.8V 300mA LDO, 260mV Dropout, 30uA IQ, SOT-23-5 Product overview: TLV70218DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 300mA, 30uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70218DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70218DBVR - 033165-TLV70218DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70218DBVR
033165-TLV70218DBVR
PMIC - PMIC - Voltage Regulators - Linear - TLV70218DBVR 033165-TLV70218DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033165-TLV70218DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Family Name: TLV702 Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.38V @ 300mA Operating Supply Current: 4.5μA to 5.5μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): AAT3221IGV-1.8-T1; S-1312C18-M5T1U3; XC6223E181MR-G; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033165-TLV70218DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Family Name: TLV702
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.38V @ 300mA
Operating Supply Current: 4.5μA to 5.5μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): AAT3221IGV-1.8-T1; S-1312C18-M5T1U3; XC6223E181MR-G;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - TLV70218DBVR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.22V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.8V, 0.22V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37704-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37704-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37704-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37704-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37704-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37704-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37704-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37704-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37704-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70218DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70218DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70218DBVR
IC REG LINEAR 1.8V 300MA SOT23-5

IC REG LINEAR 1.8V 300MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70218DBVR
LDO Voltage Regulators TLV70218DBVR
LDO Voltage Regulators 300mALow IQLDO Reg

LDO Voltage Regulators 300mALow IQLDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70218DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70218DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70218DBVR
IC REG LINEAR 1.8V 300MA SOT23-5

IC REG LINEAR 1.8V 300MA SOT23-5

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TLV70218DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TLV70218DBVR
Power Supply Chip >> Linear Voltage Regulators (LDO) TLV70218DBVR
300mA 68dB@(1kHz) Fixed 1.8V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

300mA 68dB@(1kHz) Fixed 1.8V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV70218DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70218DBVR
PMIC - Voltage Regulators - Linear TLV70218DBVR
IC REG LINEAR 1.8V 300MA SOT23-5

IC REG LINEAR 1.8V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70218DBVR 776-TLV70218DBVR 033165-TLV70218DBVR TLV70218DBVR 296-37704-1-ND TLV70218DBVR TLV70218DBVR TLV70218DBVR TLV70218DBVR TLV70218DBVR
Product Name TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables 1.8V 300mA 30uA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV70218DBVR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT-23,WSON Other; SOT-23-5 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 SOT23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 4.75 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24167RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25616RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25730RSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24747RHDR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details