Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 12-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 900237-TLV62585RWTT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 12-VFQFN
Package: 12-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV62585
Categories: Integrated Circuits (ICs)
Case / Package: 12-VQFN-HR (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47500-2, 296-47500-1, 296-47500-6
IC REG BUCK ADJUSTABLE 3A 12VQFN
IC REG BUCK ADJ 3A 12VQFN
IC REG BUCK ADJUSTABLE 3A 12VQFN
Switching Voltage Regulators 3-A High Efficiency Step-Down Convert
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 12-VFQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47500-1-ND | 900237-TLV62585RWTT | TLV62585RWTT | TLV62585RWTT | TLV62585RWTT | TLV62585RWTT | TLV62585RWTT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62585RWTT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-PowerVFQFN | Other; 12-VQFN-HR (2x2) | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |