Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-18CDRJR

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON 0 to 125
Request a Quote
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON 0 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV1117-18CDRJR is a linear voltage regulator from Texas Instruments, designed to provide a single output with a maximum current of 800mA. It operates within an input voltage range of 2.7V to 15V, making it suitable for various applications. The fixed output version supports voltages from 1.5V to 5V, while the adjustable version can be set between 1.25V and 13.8V. This regulator features an internal current limit and thermal overload protection, enhancing its reliability in demanding environments. The quiescent current is low, with typical values of 60OºA for fixed outputs and 5mA for adjustable outputs. The device is available in an 8-pin SON package, which is compact and suitable for space-constrained designs. The TLV1117-18CDRJR is ideal for applications such as home theater systems, HVAC, motor drives, and smart meters, where stable voltage regulation is critical.

Datasheet Summary
Powered by GS/AI

The TLV1117-18CDRJR is a linear voltage regulator from Texas Instruments, designed to provide a single output with a maximum current of 800mA. It operates within an input voltage range of 2.7V to 15V, making it suitable for various applications. The fixed output version supports voltages from 1.5V to 5V, while the adjustable version can be set between 1.25V and 13.8V. This regulator features an internal current limit and thermal overload protection, enhancing its reliability in demanding environments. The quiescent current is low, with typical values of 60OºA for fixed outputs and 5mA for adjustable outputs. The device is available in an 8-pin SON package, which is compact and suitable for space-constrained designs. The TLV1117-18CDRJR is ideal for applications such as home theater systems, HVAC, motor drives, and smart meters, where stable voltage regulation is critical.

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117-18CDRJR - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117-18CDRJR
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117-18CDRJR
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON 0 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON 0 to 125

Buy Now Datasheet
 - TLV1117-18CDRJR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 1.3V Dropout, BIPolar, PDSO8

Fixed Positive LDO Regulator, 1.8V, 1.3V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-18CDRJR - 797082-TLV1117-18CDRJR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-18CDRJR
797082-TLV1117-18CDRJR
PMIC - PMIC - Voltage Regulators - Linear - TLV1117-18CDRJR 797082-TLV1117-18CDRJR
Manufacturer: Texas Instruments Win Source Part Number: 797082-TLV1117-18CDR JR Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: 8-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 800mA Family Name: TLV1117 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-SON (4x4) Voltage Input MAX: 15V Voltage Dropout (Maximum): 1.3V @ 800mA Alternative Parts (Cross-Reference): TA48018F(6L1ADN,NQ; SPX1117U-1-8; SPX1117U-L-1.8; TA48018F(T6L1XN,NQ; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797082-TLV1117-18CDRJR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: 8-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 800mA
Family Name: TLV1117
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SON (4x4)
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 1.3V @ 800mA
Alternative Parts (Cross-Reference): TA48018F(6L1ADN,NQ; SPX1117U-1-8; SPX1117U-L-1.8; TA48018F(T6L1XN,NQ;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 800mA 15V LDO Voltage Regulator IC
776-TLV1117-18CDRJR
1.8V 800mA 15V LDO Voltage Regulator IC 776-TLV1117-18CDRJR
1.8V 800mA LDO Regulator, 15V In, 8-SON Product overview: TLV1117-18CDRJR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-18CDRJR can be used for catalog matching and distributor lookup.

1.8V 800mA LDO Regulator, 15V In, 8-SON Product overview: TLV1117-18CDRJR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-18CDRJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-24129-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-24129-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-24129-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SON (4x4)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SON (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117-18CDRJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117-18CDRJR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117-18CDRJR
IC REG LINEAR 1.8V 800MA 8SON

IC REG LINEAR 1.8V 800MA 8SON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117-18CDRJR
LDO Voltage Regulators TLV1117-18CDRJR
LDO Voltage Regulators Fixed LDO Volt Reg

LDO Voltage Regulators Fixed LDO Volt Reg

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117-18CDRJR
PMIC - Voltage Regulators - Linear TLV1117-18CDRJR
IC REG LINEAR 1.8V 800MA 8SON

IC REG LINEAR 1.8V 800MA 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117-18CDRJR TLV1117-18CDRJR 797082-TLV1117-18CDRJR 776-TLV1117-18CDRJR 296-24129-2-ND TLV1117-18CDRJR TLV1117-18CDRJR TLV1117-18CDRJR
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection PMIC - PMIC - Voltage Regulators - Linear - TLV1117-18CDRJR 1.8V 800mA 15V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Fixed; Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 Other; WSON8 Other; 8-WDFN Exposed Pad Other; SON Other; 8-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data