Manufacturer: Texas Instruments
Win Source Part Number: 900253-TLV70318DBVR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV70318
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47850-2, 296-47850-1, TLV70318DBVR-ND, 296-47850-6
300-mA, high-PSRR, low-IQ, low-dropout voltage regulator 5-SOT-23 -40 to 125 Product overview: TLV70318DBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70318DBVR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
IC REG LINEAR 1.8V 300MA SOT23-5
LDO Voltage Regulators 300mA Low-Iq Low-Dropout (LDO) Regulator 5-SOT-23 -40 to 125
IC REG LINEAR 1.8V 300MA SOT23-5
IC REG LINEAR 1.8V 300MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 900253-TLV70318DBVR | 776-TLV70318DBVR | 296-47850-2-ND | TLV70318DBVR | TLV70318DBVR | TLV70318DBVR | TLV70318DBVR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TLV70318DBVR | Low-Power SOT-23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Dropout Voltage | 2.20E-4 volts | 0.3750 volts | 0.3750 volts | ||||
| Regulator Type | Standard |