The TLV70018-Q1 is an automotive-grade, 300mA low-dropout linear regulator with a fixed 1.8V output, designed for power-sensitive applications such as automotive head units and camera modules. It is housed in a 5-pin SOT-23-Thin (DDC) package measuring 2.9mm × 2.8mm and operates over a junction temperature range of -40°C to 150°C, with an ambient rating of -40°C to 125°C. The device is AEC-Q100 qualified for Grade 1, features 2% output accuracy, quiescent current of 35μA, and is stable with 0.1μF output capacitance. It includes thermal shutdown and overcurrent protection.
Automotive Catalog 300mA, Low IQ, Low Dropout Regulator 5-SOT -40 to 125
1.8V LDO Regulator, 300mA, 68dB PSRR, 30uA IQ, SOT-23-5 Product overview: TLV70018QDDCRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 300mA, 30uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70018QDDCRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1109588-TLV70018QDDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-THIN
LDO Voltage Regulators AC 200mA,Low IQ,LDO Reg
IC REG LINEAR 1.8V 300MA SOT23-5
IC REG LINEAR 1.8V 300MA SOT23-5
IC REG LINEAR 1.8V 300MA SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV70018QDDCRQ1 | 776-TLV70018QDDCRQ1 | 1109588-TLV70018QDDCRQ1 | 296-36761-1-ND | TLV70018QDDCRQ1 | TLV70018QDDCRQ1 | TLV70018QDDCRQ1 | TLV70018QDDCRQ1 |
| Product Name | TLV70018-Q1 Automotive Catalog 300mA, Low IQ, Low Dropout Regulator | 1.8V 300mA 30uA SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV70018QDDCRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.2000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |