Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 032848-TLV1117-15CDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
800-mA, 15-V, linear voltage regulator 4-SOT-223 0 to 125 Product overview: TLV1117-15CDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-15CDCYR can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.5V, 1.3V Dropout, BIPolar, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
IC REG LIN 1.5V 800MA SOT223-4
IC REG LIN 1.5V 800MA SOT223-4
LDO Voltage Regulators Fixed LDO Volt Reg
IC REG LIN 1.5V 800MA SOT223-4
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV1117-15CDCYR | 032848-TLV1117-15CDCYR | 776-TLV1117-15CDCYR | TLV1117-15CDCYR | 296-TLV1117-15CDCYRTR-ND | TLV1117-15CDCYR | TLV1117-15CDCYR | TLV1117-15CDCYR | TLV1117-15CDCYR |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | PMIC - PMIC - Voltage Regulators - Linear - TLV1117-15CDCYR | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; SOT-223-4 | Other; SOT-223-4 | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
| Output Voltage | 1.25 to 13.7 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |