Fixed Positive LDO Regulator, 2.6V, 0.3V Dropout, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
IC REG LINEAR 2.6V 200MA 4X2SON
LDO Voltage Regulators 200mA Lo IQ LDO Linear Reg
IC REG LINEAR 2.6V 200MA 4X2SON
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70726PDQNR | 296-40632-2-ND | TLV70726PDQNR | TLV70726PDQNR | TLV70726PDQNR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; X2SON4 | Other; 4-XDFN Exposed Pad | |||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |