Texas Instruments TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70028DCKR

Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125
Request a Quote Datasheet
Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables - TLV70028DCKR - Texas Instruments
Dallas, TX, United States
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables
TLV70028DCKR
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70028DCKR
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125

200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70028DCKR - 033152-TLV70028DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70028DCKR
033152-TLV70028DCKR
PMIC - PMIC - Voltage Regulators - Linear - TLV70028DCKR 033152-TLV70028DCKR
Manufacturer: Texas Instruments Win Source Part Number: 033152-TLV70028DCKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.175V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.25V @ 200mA Operating Supply Current: 55μA to 270μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033152-TLV70028DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.175V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39279-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39279-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39279-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39279-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39279-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39279-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39279-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39279-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39279-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TLV70028DCKR
Low-Power Voltage Regulator IC 776-TLV70028DCKR
200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 5-SC70 -40 to 125 Product overview: TLV70028DCKR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70028DCKR can be used for catalog matching and distributor lookup.

200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 5-SC70 -40 to 125 Product overview: TLV70028DCKR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70028DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70028DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70028DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70028DCKR
IC REG LINEAR 2.8V 200MA SC70-5

IC REG LINEAR 2.8V 200MA SC70-5

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TLV70028DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TLV70028DCKR
Power Supply Chip >> Linear Voltage Regulators (LDO) TLV70028DCKR
68dB@(1kHz) 200mA Fixed 2.8V Positive electrode 5.5V SC-70-5 Linear Voltage Regulators (LDO) ROHS

68dB@(1kHz) 200mA Fixed 2.8V Positive electrode 5.5V SC-70-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70028DCKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70028DCKR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70028DCKR
IC REG LINEAR 2.8V 200MA SC70-5

IC REG LINEAR 2.8V 200MA SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70028DCKR
LDO Voltage Regulators TLV70028DCKR
LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

LDO Voltage Regulators 200mA Low IQ LDO Reg for Portables

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70028DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70028DCKR
PMIC - Voltage Regulators - Linear TLV70028DCKR
IC REG LINEAR 2.8V 200MA SC70-5

IC REG LINEAR 2.8V 200MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70028DCKR 033152-TLV70028DCKR 296-39279-2-ND 776-TLV70028DCKR TLV70028DCKR TLV70028DCKR TLV70028DCKR TLV70028DCKR TLV70028DCKR
Product Name TLV700 200mA, Low IQ, Low Dropout Regulator for Portables PMIC - PMIC - Voltage Regulators - Linear - TLV70028DCKR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type Other; SC70,SOT,WSON SC-70; Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SC-70; SSOP SC-70 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 3.6 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24024DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24725RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details