2A High Efficient Step Down Converter in 2x2mm SON Package, TLV62084 8-WSON -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 797140-TLV62084DSGT
Series: DCS-Control
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TLV62084
Output Voltage: 0.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-WSON (2x2)
Output Voltage MAX: 4V
Input Voltage MIN: 2.7V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): MAX16961RAUEA/V+T; MAX16961RAUEB/V+T ; MAX16961RAUEC/V+T ; MAX16961SAUEB/V+T;
Introduction Date: February 25, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 8WSON
IC REG BUCK ADJUSTABLE 2A 8WSON
IC REG BUCK ADJ 2A 8WSON
Switching Voltage Regulators 2A High Efficient SD Converter
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLV62084DSGT | 296-46449-2-ND | 797140-TLV62084DSGT | TLV62084DSGT | TLV62084DSGT | TLV62084DSGT | TLV62084DSGT | TLV62084DSGT |
| Product Name | TLV62084 2A High Efficient Step Down Converter in 2x2mm SON Package, TLV62084 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62084DSGT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Enable,Light Load Efficiency,Output Discharge,Power Good | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 4 volts | 0.5000 to 4 volts | 0.5000 volts | 0.5000 to 4 volts | 0.5000 volts | 0.5000 volts |