Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - TLV70530YFMT TLV70530YFMT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1109640-TLV70530YFMT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-DSLGA Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.25V @ 200mA Operating Supply Current: 55μA to 315μA PSRR: 80dB to 55dB (10kHz to 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1109640-TLV70530YFMT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-DSLGA Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.25V @ 200mA Operating Supply Current: 55μA to 315μA PSRR: 80dB to 55dB (10kHz to 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TLV70530YFMT - 1109640-TLV70530YFMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70530YFMT
1109640-TLV70530YFMT
PMIC - PMIC - Voltage Regulators - Linear - TLV70530YFMT 1109640-TLV70530YFMT
Manufacturer: Texas Instruments Win Source Part Number: 1109640-TLV70530YFMT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-DSLGA Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.25V @ 200mA Operating Supply Current: 55μA to 315μA PSRR: 80dB to 55dB (10kHz to 1MHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109640-TLV70530YFMT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-DSLGA
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 315μA
PSRR: 80dB to 55dB (10kHz to 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TLV70530YFMT
Low-Power Voltage Regulator IC 776-TLV70530YFMT
200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with low-noise & enable 4-DSLGA -40 to 125 Product overview: TLV70530YFMT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70530YFMT can be used for catalog matching and distributor lookup.

200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with low-noise & enable 4-DSLGA -40 to 125 Product overview: TLV70530YFMT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70530YFMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70530YFMTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70530YFMTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70530YFMTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSLGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSLGA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70530YFMTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70530YFMTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70530YFMTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSLGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSLGA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70530YFMTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70530YFMTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70530YFMTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSLGA

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSLGA

Buy Now Datasheet
 - TLV70530YFMT - Rochester Electronics
Newburyport, MA, United States
TLV705 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator in Ultra-Small 0.8mm x 0.8mm WCSP

TLV705 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator in Ultra-Small 0.8mm x 0.8mm WCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70530YFMT
LDO Voltage Regulators TLV70530YFMT
LDO Voltage Regulators 200-mA, Low IQ LowDropoutRegulator

LDO Voltage Regulators 200-mA, Low IQ LowDropoutRegulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70530YFMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70530YFMT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70530YFMT
IC REG LINEAR 3V 200MA 4DSLGA

IC REG LINEAR 3V 200MA 4DSLGA

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV70530YFMT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70530YFMT
PMIC - Voltage Regulators - Linear TLV70530YFMT
IC REG LINEAR 3V 200MA 4DSLGA

IC REG LINEAR 3V 200MA 4DSLGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1109640-TLV70530YFMT 776-TLV70530YFMT 296-TLV70530YFMTDKR-ND TLV70530YFMT TLV70530YFMT TLV70530YFMT TLV70530YFMT
Product Name PMIC - PMIC - Voltage Regulators - Linear - TLV70530YFMT Low-Power Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 4-DSLGA Other; 4-XFLGA, DSLGA Other; PicoStar-4
Life Cycle Stage Maturity; Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data