Texas Instruments TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices TLV70736DQNR

Description
200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote
Description
200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV70736DQNR is a 200-mA low-quiescent-current low-dropout regulator with a fixed output voltage of 3.6 V, housed in a 1-mm × 1-mm DQN (X2SON) package. It offers 0.5% typical accuracy, 25-μA quiescent current, 70-dB power supply rejection at 100 Hz, and stability with as little as 0.1-μF output capacitance. The device includes thermal shutdown and overcurrent protection, operates from -40°C to 125°C, and features an enable pin for power control.

Datasheet Summary
Powered by GS/AI

The TLV70736DQNR is a 200-mA low-quiescent-current low-dropout regulator with a fixed output voltage of 3.6 V, housed in a 1-mm × 1-mm DQN (X2SON) package. It offers 0.5% typical accuracy, 25-μA quiescent current, 70-dB power supply rejection at 100 Hz, and stability with as little as 0.1-μF output capacitance. The device includes thermal shutdown and overcurrent protection, operates from -40°C to 125°C, and features an enable pin for power control.

Suppliers

Company
Product
Description
Supplier Links
TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices - TLV70736DQNR - Texas Instruments
Dallas, TX, United States
TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices
TLV70736DQNR
TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices TLV70736DQNR
200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TLV70736DQNR
Low-Power Voltage Regulator IC 776-TLV70736DQNR
200-mA, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV70736DQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70736DQNR can be used for catalog matching and distributor lookup.

200-mA, low-IQ, low-dropout voltage regulator with enable 4-X2SON -40 to 125 Product overview: TLV70736DQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70736DQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320144-TLV70736DQNR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320144-TLV70736DQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320144-TLV70736DQNR
Manufacturer: Texas Instruments Win Source Part Number: 1320144-TLV70736DQNR Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.6V Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 4-XDFN Exposed Pad PSRR: 70dB ~ 50dB (100Hz ~ 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 50 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40639-2,296-4063 9-1,-296-40639-1-ND, 2156-TLV70736DQNR,TE XTISTLV70736DQNR,296 -40639-6,TLV70736DQN R-ND Base Product Number: TLV707 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.25V @ 150mA

Manufacturer: Texas Instruments
Win Source Part Number: 1320144-TLV70736DQNR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.6V
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 4-XDFN Exposed Pad
PSRR: 70dB ~ 50dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40639-2,296-40639-1,-296-40639-1-ND,2156-TLV70736DQNR,TEXTISTLV70736DQNR,296-40639-6,TLV70736DQNR-ND
Base Product Number: TLV707
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.25V @ 150mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40639-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40639-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40639-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40639-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40639-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40639-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40639-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40639-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40639-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TLV70736DQNR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TLV70736DQNR
Power Supply Chip >> Linear Voltage Regulators (LDO) TLV70736DQNR
200mA null 3.6V Positive electrode 5.5V X2-SON-4-EP(1x1) Linear Voltage Regulators (LDO) ROHS

200mA null 3.6V Positive electrode 5.5V X2-SON-4-EP(1x1) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70736DQNR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70736DQNR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70736DQNR
IC REG LINEAR 3.6V 200MA 4X2SON

IC REG LINEAR 3.6V 200MA 4X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70736DQNR
LDO Voltage Regulators TLV70736DQNR
LDO Voltage Regulators 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator for Portable Devices 4-X2SON -40 to 125

LDO Voltage Regulators 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator for Portable Devices 4-X2SON -40 to 125

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70736DQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70736DQNR
PMIC - Voltage Regulators - Linear TLV70736DQNR
IC REG LINEAR 3.6V 200MA 4X2SON

IC REG LINEAR 3.6V 200MA 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70736DQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70736DQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70736DQNR
IC REG LINEAR 3.6V 200MA 4X2SON

IC REG LINEAR 3.6V 200MA 4X2SON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV70736DQNR 776-TLV70736DQNR 1320144-TLV70736DQNR 296-40639-2-ND TLV70736DQNR TLV70736DQNR TLV70736DQNR TLV70736DQNR TLV70736DQNR
Product Name TLV707 200mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; X2SON Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 0.8500 to 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24195LRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24092DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24075TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers