Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Low-Dropout Fixed-Voltage Regulators 3-TO-220 0 to 125 Product overview: TLV2217-33KC from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV2217-33KC can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.3V, 0.5V Dropout, PSFM3
IC REG LINEAR 3.3V 500MA TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-10502-5-ND | 776-TLV2217-33KC | TLV2217-33KC | TLV2217-33KC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | TO-220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | Other; SIP3 | |
| Special Features | Input Overcurrent Protection |