200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 811081-TLV70518YFPT
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-DSBGA (0.8x0.8)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 80dB ~ 55dB (10kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 4-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.25V at 200mA
Current - Quiescent (Iq): 55μA
Part Number Series: TLV70518
Current - Supply (Maximum): 315μA
1.8V 200mA LDO, 0.5% Acc, 145mV Dropout, 80dB PSRR, 30uA IQ Product overview: TLV70518YFPT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 30uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70518YFPT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
IC REG LINEAR 1.8V 200MA 4DSBGA
IC REG LINEAR 1.8V 200MA 4DSBGA
IC REG LINEAR 1.8V 200MA 4DSBGA
LDO Voltage Regulators 200mA,Low IQ,Low Noise,LDO Reg
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70518YFPT | 811081-TLV70518YFPT | 776-TLV70518YFPT | 296-30170-1-ND | TLV70518YFPT | TLV70518YFPT | TLV70518YFPT | TLV70518YFPT |
| Product Name | TLV705 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP | PMIC - PMIC - Voltage Regulators - Linear - TLV70518YFPT | 1.8V 200mA 30uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.2 to 3.6 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 0.3000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |