Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSLGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSLGA
TLV705 200mA Low-Iq Low-Noise Low-Dropout (LDO) Regulator in Ultra-Small 0.8mm x 0.8mm WCSP
IC REG LINEAR 3.6V 200MA 4DSLGA
LDO Voltage Regulators 200-mA, Low IQ LowDropoutRegulator
IC REG LINEAR 3.6V 200MA 4DSLGA
| DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TLV70536YFMTTR-ND | TLV70536YFMT | TLV70536YFMT | TLV70536YFMT | TLV70536YFMT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XFLGA, DSLGA | Other; PicoStar-4 | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |