Texas Instruments TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices TLV70728PDQNT

Description
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote Datasheet
Description
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices - TLV70728PDQNT - Texas Instruments
Dallas, TX, United States
TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices
TLV70728PDQNT
TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices TLV70728PDQNT
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28353-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28353-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28353-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28353-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28353-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28353-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28353-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28353-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28353-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
2.8V 200mA 20uA LDO Voltage Regulator IC
776-TLV70728PDQNT
2.8V 200mA 20uA LDO Voltage Regulator IC 776-TLV70728PDQNT
2.8V 200mA LDO, 250mV Dropout, 20uA IQ, 5.5V In Product overview: TLV70728PDQNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, 20uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, 20uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70728PDQNT can be used for catalog matching and distributor lookup.

2.8V 200mA LDO, 250mV Dropout, 20uA IQ, 5.5V In Product overview: TLV70728PDQNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, 20uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, 20uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70728PDQNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70728PDQNT - 140362-TLV70728PDQNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70728PDQNT
140362-TLV70728PDQNT
PMIC - PMIC - Voltage Regulators - Linear - TLV70728PDQNT 140362-TLV70728PDQNT
Manufacturer: Texas Instruments Win Source Part Number: 140362-TLV70728PDQNT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-X2SON (1x1) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 50μA PSRR: 70dB to 50dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140362-TLV70728PDQNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-X2SON (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 50μA
PSRR: 70dB to 50dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TLV70728PDQNT - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.8V, 0.3V Dropout, PDSO4

Fixed Positive LDO Regulator, 2.8V, 0.3V Dropout, PDSO4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70728PDQNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70728PDQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70728PDQNT
IC REG LINEAR 2.8V 200MA 4X2SON

IC REG LINEAR 2.8V 200MA 4X2SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV70728PDQNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70728PDQNT
PMIC - Voltage Regulators - Linear TLV70728PDQNT
IC REG LINEAR 2.8V 200MA 4X2SON

IC REG LINEAR 2.8V 200MA 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70728PDQNT 296-28353-2-ND 776-TLV70728PDQNT 140362-TLV70728PDQNT TLV70728PDQNT TLV70728PDQNT TLV70728PDQNT
Product Name TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.8V 200mA 20uA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV70728PDQNT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; X2SON Other; 4-XDFN Exposed Pad Other; 4-X2SON (1x1) Other; X2SON4
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Output Discharge,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1 to 3.6 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24123RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24725RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details