200mA, Low IQ, Low Dropout Regulator for Portables 5-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270559-TLV70022DDCR
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Maximum Supply Current: 270μA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: TLV70022
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 2.2V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.25V at 200mA
Current - Quiescent (Iq): 55μA
2.2V 200mA LDO, 5.5V In, 30uA IQ, SOT-23-5 Product overview: TLV70022DDCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.2V, 200mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70022DDCR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-THIN
IC REG LINEAR 2.2V 200MA SOT23-5
IC REG LINEAR 2.2V 200MA SOT23-5
LDO Voltage Regulators 200mA,Low IQ,LDO Reg
IC REG LINEAR 2.2V 200MA SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70022DDCR | 1270559-TLV70022DDCR | 776-TLV70022DDCR | 296-36763-1-ND | TLV70022DDCR | TLV70022DDCR | TLV70022DDCR | TLV70022DDCR |
| Product Name | TLV700 200mA, Low IQ, Low Dropout Regulator for Portables | PMIC - PMIC - Voltage Regulators - Linear - TLV70022DDCR | 2.2V 200mA 5.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC70,SOT,WSON | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.2 to 3.6 volts | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |