The TLV1117LV is a 1-A positive fixed-voltage low-dropout regulator in a SOT-223 package measuring 6.50 mm × 3.50 mm. It operates with an input voltage range of 2 V to 5.5 V, supports output voltages including 2.8 V, and maintains a dropout voltage of 455 mV at 1 A. The device has a maximum quiescent current of 100 μA, is stable with zero load current, and includes thermal shutdown and overcurrent protection. It operates across a temperature range of -40°C to +125°C and is stable with ceramic capacitors having 0-Ω ESR. The TLV1117LV28DCYT is an obsolete variant within this series, but all variants share these electrical and thermal characteristics.
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
2.8V 1A LDO Voltage Regulator, 5.5V In, 570mV Dropout Product overview: TLV1117LV28DCYT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117LV28DCYT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1317070-TLV1117LV28D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: SOT-223-4
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-261-4, TO-261AA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISTLV1117LV28DCY
Base Product Number: TLV1117
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.3V @ 800mA
Fixed Positive LDO Regulator, 2.8V, 0.8V Dropout, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
IC REG LINEAR 2.8V 1A SOT223-4
LDO Voltage Regulators 1A,Pos Fixed Vltg LDO Linear Reg
IC REG LINEAR 2.8V 1A SOT223-4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV1117LV28DCYT | 776-TLV1117LV28DCYT | 1317070-TLV1117LV28DCYT | TLV1117LV28DCYT | 296-TLV1117LV28DCYTTR-ND | TLV1117LV28DCYT | TLV1117LV28DCYT | TLV1117LV28DCYT |
| Product Name | TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator | 2.8V 1A 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-223,SOT-23 | Other; TO-261-4 | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Output Voltage | 1.2 to 3.3 volts | 2.8 volts | 2.8 volts | 2.8 volts |