The TLV1117LV is a 1-A positive fixed-voltage low-dropout regulator available in a SOT-223 package measuring 6.50 mm × 3.50 mm. It operates with an input voltage range of 2 V to 5.5 V, maintains stability with zero load current, and has a dropout voltage of 455 mV at 1 A for a 3.3 V output. The device offers 1.5% typical accuracy, a maximum quiescent current of 100 μA, and a power-supply rejection ratio of 65 dB at 1 kHz. It includes thermal shutdown and overcurrent protection, operates from -40°C to +125°C, and is stable with ceramic capacitors having 0-Ω ESR. The TLV1117LV18DCYT is an 1.8 V output variant of this series.
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
1.8V 1A LDO Regulator, SOT-223, 2% Acc, 5.5V In Product overview: TLV1117LV18DCYT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117LV18DCYT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213073-TLV1117LV18DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.57V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 100μA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
IC REG LINEAR 1.8V 1A SOT223-4
IC REG LINEAR 1.8V 1A SOT223-4
LDO Voltage Regulators 1A,Pos Fix Vltg LDO Linear Reg
IC REG LINEAR 1.8V 1A SOT223-4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV1117LV18DCYT | 776-TLV1117LV18DCYT | 213073-TLV1117LV18DCYT | 296-46351-6-ND | TLV1117LV18DCYT | TLV1117LV18DCYT | TLV1117LV18DCYT | TLV1117LV18DCYT |
| Product Name | TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator | 1.8V 1A 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV18DCYT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223,SOT-23 | Other; SOT-223 | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||||
| Output Voltage | 1.2 to 3.3 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |