Texas Instruments TLV2217 Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator TLV2217-33KCSE3

Description
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2217 Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator - TLV2217-33KCSE3 - Texas Instruments
Dallas, TX, United States
TLV2217 Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator
TLV2217-33KCSE3
TLV2217 Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator TLV2217-33KCSE3
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-220 0 to 125

Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 500mA TO-220 LDO Voltage Regulator IC
776-TLV2217-33KCSE3
3.3V 500mA TO-220 LDO Voltage Regulator IC 776-TLV2217-33KCSE3
3.3V 500mA LDO Voltage Regulator TO-220 Product overview: TLV2217-33KCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV2217-33KCSE3 can be used for catalog matching and distributor lookup.

3.3V 500mA LDO Voltage Regulator TO-220 Product overview: TLV2217-33KCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV2217-33KCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV2217-33KCSE3 - 032881-TLV2217-33KCSE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV2217-33KCSE3
032881-TLV2217-33KCSE3
PMIC - PMIC - Voltage Regulators - Linear - TLV2217-33KCSE3 032881-TLV2217-33KCSE3
Manufacturer: Texas Instruments Win Source Part Number: 032881-TLV2217-33KCS E3 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-3 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 500mA PSRR: 62dB (120Hz) Control Protection Features: Over Current, Over Temperature, Over Voltage Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032881-TLV2217-33KCSE3
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 500mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21611-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21611-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21611-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV2217-33KCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV2217-33KCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV2217-33KCSE3
IC REG LINEAR 3.3V 500MA TO220-3

IC REG LINEAR 3.3V 500MA TO220-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV2217-33KCSE3
LDO Voltage Regulators TLV2217-33KCSE3
LDO Voltage Regulators Sgl Output LDO 500mA Fixed(3.3V)

LDO Voltage Regulators Sgl Output LDO 500mA Fixed(3.3V)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV2217-33KCSE3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV2217-33KCSE3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV2217-33KCSE3
IC REG LINEAR 3.3V 500MA TO220-3

IC REG LINEAR 3.3V 500MA TO220-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV2217-33KCSE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV2217-33KCSE3
PMIC - Voltage Regulators - Linear TLV2217-33KCSE3
IC REG LINEAR 3.3V 500MA TO220-3

IC REG LINEAR 3.3V 500MA TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV2217-33KCSE3 776-TLV2217-33KCSE3 032881-TLV2217-33KCSE3 296-21611-5-ND TLV2217-33KCSE3 TLV2217-33KCSE3 TLV2217-33KCSE3 TLV2217-33KCSE3
Product Name TLV2217 Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3.3V 500mA TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV2217-33KCSE3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Package Type Other; TO-220,TO-252,TSSOP Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Dropout Voltage 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts 0.5000 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25703ARSNR - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24073RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25303JRTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details