The TLV70725PDQNT is a 200-mA low-dropout linear regulator with a fixed 2.5 V output, designed for portable applications. It operates with a quiescent current of 25 µA and maintains stability with a 0.1 µF output capacitor. The device features thermal shutdown and overcurrent protection, and includes an active pulldown circuit for rapid output discharge. It is housed in a 1-mm × 1-mm DQN (X2SON) package. The operating temperature range is from -40 °C to 125 °C.
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 797149-TLV70725PDQNT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 4-XDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV707
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50μA
PSRR: 70dB ~ 50dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Package: 4-X2SON (1x1)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.3V @ 150mA
Alternative Parts (Cross-Reference): NCP160AMX250TBG; BU2FUA3WNVX-TL; TLV70725PDQNT; TCR3DM25,LF(S; RP202K261B-TR; NCP114BMX260TCG; NCP114AMX250TCG; NCP114AMX250TBG;
Introduction Date: August 31, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
2.5V 200mA LDO, 25uA IQ, 250mV Dropout, 5.5V In Product overview: TLV70725PDQNT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 200mA, 25uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200mA, 25uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70725PDQNT can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 200MA 4X2SON
IC REG LINEAR 2.5V 200MA 4X2SON
LDO Voltage Regulators 200m, Lw-IQ, Lw-Nis , Lw-Droput Regultr
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70725PDQNT | 797149-TLV70725PDQNT | 296-34993-1-ND | 776-TLV70725PDQNT | TLV70725PDQNT | TLV70725PDQNT | TLV70725PDQNT |
| Product Name | TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices | PMIC - PMIC - Voltage Regulators - Linear - TLV70725PDQNT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 200mA 25uA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; X2SON | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Output Discharge,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1 to 3.6 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |