Texas Instruments TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices TLV70710PDQNR

Description
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote
Description
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV70710PDQNR is a low-dropout (LDO) linear regulator designed for portable devices, offering a maximum output current of 200 mA. It features a low quiescent current of 25 OºA, making it suitable for power-sensitive applications. The device provides a typical output voltage accuracy of 0.5% and supports fixed-output voltage options ranging from 0.85 V to 5.0 V. It exhibits high power supply rejection ratio (PSRR) values of -70 dB at 100 Hz and -50 dB at 1 MHz, ensuring stable performance in varying conditions. The TLV70710PDQNR is stable with an effective output capacitance as low as 0.1 OºF, allowing for the use of smaller and cost-effective capacitors. It includes built-in thermal shutdown and overcurrent protection features for enhanced safety. The device is packaged in a compact 1-mm vó 1-mm DQN (X2SON) package, making it ideal for applications in smartphones, gaming devices, WLAN cards, TVs, and wearable electronics.

Datasheet Summary
Powered by GS/AI

The TLV70710PDQNR is a low-dropout (LDO) linear regulator designed for portable devices, offering a maximum output current of 200 mA. It features a low quiescent current of 25 OºA, making it suitable for power-sensitive applications. The device provides a typical output voltage accuracy of 0.5% and supports fixed-output voltage options ranging from 0.85 V to 5.0 V. It exhibits high power supply rejection ratio (PSRR) values of -70 dB at 100 Hz and -50 dB at 1 MHz, ensuring stable performance in varying conditions. The TLV70710PDQNR is stable with an effective output capacitance as low as 0.1 OºF, allowing for the use of smaller and cost-effective capacitors. It includes built-in thermal shutdown and overcurrent protection features for enhanced safety. The device is packaged in a compact 1-mm vó 1-mm DQN (X2SON) package, making it ideal for applications in smartphones, gaming devices, WLAN cards, TVs, and wearable electronics.

Suppliers

Company
Product
Description
Supplier Links
TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices - TLV70710PDQNR - Texas Instruments
Dallas, TX, United States
TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices
TLV70710PDQNR
TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices TLV70710PDQNR
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40624-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40624-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40624-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40624-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40624-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40624-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40624-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40624-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40624-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70710PDQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70710PDQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70710PDQNR
IC REG LINEAR 1V 200MA 4X2SON

IC REG LINEAR 1V 200MA 4X2SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV70710PDQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70710PDQNR
PMIC - Voltage Regulators - Linear TLV70710PDQNR
IC REG LINEAR 1V 200MA 4X2SON

IC REG LINEAR 1V 200MA 4X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70710PDQNR
LDO Voltage Regulators TLV70710PDQNR
LDO Voltage Regulators 200mA Lo IQ Lo-Noise LDO Reg

LDO Voltage Regulators 200mA Lo IQ Lo-Noise LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70710PDQNR 296-40624-2-ND TLV70710PDQNR TLV70710PDQNR TLV70710PDQNR
Product Name TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed
Package Type Other; X2SON Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Output Discharge,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1 to 3.6 volts 1 volts 1 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data