Texas Instruments TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70012DSET

Description
200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125
Request a Quote Datasheet
Description
200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables - TLV70012DSET - Texas Instruments
Dallas, TX, United States
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables
TLV70012DSET
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70012DSET
200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125

200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70012DSET - 140839-TLV70012DSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70012DSET
140839-TLV70012DSET
PMIC - PMIC - Voltage Regulators - Linear - TLV70012DSET 140839-TLV70012DSET
Manufacturer: Texas Instruments Win Source Part Number: 140839-TLV70012DSET Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WSON (1.5x1.5) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.25V @ 200mA Operating Supply Current: 55μA to 270μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140839-TLV70012DSET
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.2V 200mA 5.5V LDO Voltage Regulator IC
776-TLV70012DSET
1.2V 200mA 5.5V LDO Voltage Regulator IC 776-TLV70012DSET
1.2V 200mA LDO, 5.5V In, 30uA IQ, 2% Acc, WFDFN Product overview: TLV70012DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70012DSET can be used for catalog matching and distributor lookup.

1.2V 200mA LDO, 5.5V In, 30uA IQ, 2% Acc, WFDFN Product overview: TLV70012DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70012DSET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25212-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25212-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25212-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25212-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25212-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25212-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25212-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25212-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25212-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70012DSET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70012DSET
PMIC - Voltage Regulators - Linear TLV70012DSET
IC REG LINEAR 1.2V 200MA 6WSON

IC REG LINEAR 1.2V 200MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70012DSET
LDO Voltage Regulators TLV70012DSET
LDO Voltage Regulators 200mA Low IQ LDO Reg

LDO Voltage Regulators 200mA Low IQ LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70012DSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70012DSET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70012DSET
IC REG LINEAR 1.2V 200MA 6WSON

IC REG LINEAR 1.2V 200MA 6WSON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70012DSET - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70012DSET
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70012DSET
IC REG LINEAR 1.2V 200MA 6WSON

IC REG LINEAR 1.2V 200MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70012DSET 140839-TLV70012DSET 776-TLV70012DSET 296-25212-6-ND TLV70012DSET TLV70012DSET TLV70012DSET TLV70012DSET
Product Name TLV700 200mA, Low IQ, Low Dropout Regulator for Portables PMIC - PMIC - Voltage Regulators - Linear - TLV70012DSET 1.2V 200mA 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SC70,SOT,WSON Other; 6-WSON (1.5x1.5) Other; WFDFN Other; 6-WFDFN Other; 6-WFDFN
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 3.6 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24072TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details