The TLV1171 is a 1-A positive fixed-voltage low-dropout regulator designed for applications requiring low standby current and stable operation from 0 mA to 1 A load. It is available in a SOT-223 package with dimensions compatible with standard tape-and-reel packaging, supporting an operating junction temperature range of -40°C to +125°C. The device operates with an input voltage range of 2.0 V to 5.5 V, provides 1.5% output voltage accuracy, and has a dropout voltage of up to 800 mV at 1 A output current. Quiescent current is 100 µA maximum, and thermal shutdown and overcurrent protection are integrated. It is stable with ceramic capacitors and offers 65 dB power-supply rejection ratio at 1 kHz.
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109003-TLV117112DCY
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 100μA
PSRR: 65dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
1.2V 1A Pos LDO Regulator, SOT-223, 4-Pin Product overview: TLV117112DCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV117112DCYR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 1A SOT223-4
IC REG LINEAR 1.2V 1A SOT223-4
IC REG LINEAR 1.2V 1A SOT223-4
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV117112DCYR | 1109003-TLV117112DCYR | 296-TLV117112DCYRCT-ND | 776-TLV117112DCYR | TLV117112DCYR | TLV117112DCYR | TLV117112DCYR |
| Product Name | TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator | PMIC - PMIC - Voltage Regulators - Linear - TLV117112DCYR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; SOT-223 | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; TO-261-4, TO-261AA | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed |