Automotive Catalog 3MHz, 2A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 105
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.6A 8-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1109577-TLV620612TDS
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC REG BUCK 1.2V 1.6A 8WSON
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 1.6A 8-WFDFN Exposed Pad
IC REG BUCK 1.2V 1.6A 8WSON
IC REG BUCK 1.2V 1.6A 8WSON
Switching Voltage Regulators AC 3MHz,2A SD Converter
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLV620612TDSGRQ1 | 296-36757-2-ND | 1109577-TLV620612TDSGRQ1 | TLV620612TDSGRQ1 | TLV620612TDSGRQ1 | TLV620612TDSGRQ1 | TLV620612TDSGRQ1 | TLV620612TDSGRQ1 |
| Product Name | TLV620612-Q1 Automotive Catalog 3MHz, 2A Step-Down Converter in 2x2 SON Package | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV620612TDSGRQ1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WSON (2x2) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 to ? volts | 1.2 volts | ||
| IOUT | 2 amps | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | |
| VIN | 2.9 to 6 volts | 2.9 to 5.5 volts | 5.5 volts | 2.9 to 5.5 volts | 5.5 volts |