The TLV1117-18CDCYRG3 is a linear voltage regulator from Texas Instruments designed to provide a single output with a maximum current of 800mA. It operates within an input voltage range of 2.7V to 15V, making it suitable for various applications. The fixed output version supports voltages from 1.5V to 5V, while the adjustable version can be set between 1.25V and 13.8V. This regulator features an internal current limit and thermal overload protection, enhancing its reliability in demanding environments. The quiescent current is typically 60OºA for the fixed version, which drops to approximately 1.5OºA in shutdown mode. The device is available in a 4-pin SOT-223 package, which is compact and suitable for space-constrained designs. Applications for the TLV1117 include home appliances, entertainment systems, motor drives, HVAC systems, and smart meters, making it a versatile choice for engineers looking for a reliable LDO solution.
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
1.8V 800mA LDO Linear Voltage Regulator, SOT-223-4 Product overview: TLV1117-18CDCYRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-18CDCYRG
Manufacturer: Texas Instruments
Win Source Part Number: 055050-TLV1117-18CDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Medical, Logistics, Power Management
IC REG LIN 1.8V 800MA SOT223-4
IC REG LIN 1.8V 800MA SOT223-4
LDO Voltage Regulators Octal Pos-Edge-Trig D-Type F-F
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV1117-18CDCYRG3 | 296-50539-6-ND | 776-TLV1117-18CDCYRG3 | 055050-TLV1117-18CDCYRG3 | TLV1117-18CDCYRG3 | TLV1117-18CDCYRG3 | TLV1117-18CDCYRG3 |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 800mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV1117-18CDCYRG3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; SOT-223-4 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 1.25 to 13.7 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |