Texas Instruments TLV2217 Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator TLV2217-18KCS

Description
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet
Description
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2217 Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator - TLV2217-18KCS - Texas Instruments
Dallas, TX, United States
TLV2217 Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator
TLV2217-18KCS
TLV2217 Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator TLV2217-18KCS
Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-220 0 to 125

Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 3-TO-220 0 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 500mA 12V TO-220 LDO Voltage Regulator IC
776-TLV2217-18KCS
1.8V 500mA 12V TO-220 LDO Voltage Regulator IC 776-TLV2217-18KCS
1.8V 500mA LDO Regulator, 12V In, TO-220-3 Product overview: TLV2217-18KCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 500mA, 12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV2217-18KCS can be used for catalog matching and distributor lookup.

1.8V 500mA LDO Regulator, 12V In, TO-220-3 Product overview: TLV2217-18KCS from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 500mA, 12V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV2217-18KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-18905-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-18905-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-18905-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3

Buy Now Datasheet
 - TLV2217-18KCS - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 0.5V Dropout, PSFM3

Fixed Positive LDO Regulator, 1.8V, 0.5V Dropout, PSFM3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV2217-18KCS - 1269959-TLV2217-18KCS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV2217-18KCS
1269959-TLV2217-18KCS
PMIC - PMIC - Voltage Regulators - Linear - TLV2217-18KCS 1269959-TLV2217-18KCS
Manufacturer: Texas Instruments Win Source Part Number: 1269959-TLV2217-18KC S Packaging: Tube Mounting Style: Through Hole Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TLV2217-18 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Voltage - Input (Maximum): 12V

Manufacturer: Texas Instruments
Win Source Part Number: 1269959-TLV2217-18KCS
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2217-18
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 12V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV2217-18KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV2217-18KCS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV2217-18KCS
IC REG LINEAR 1.8V 500MA TO220-3

IC REG LINEAR 1.8V 500MA TO220-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV2217-18KCS
LDO Voltage Regulators TLV2217-18KCS
LDO Voltage Regulators 1.8-V Fixed-Voltage

LDO Voltage Regulators 1.8-V Fixed-Voltage

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV2217-18KCS 776-TLV2217-18KCS 296-18905-5-ND TLV2217-18KCS 1269959-TLV2217-18KCS TLV2217-18KCS TLV2217-18KCS
Product Name TLV2217 Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 1.8V 500mA 12V TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV2217-18KCS Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Package Type Other; TO-220,TO-252,TSSOP Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Dropout Voltage 0.5000 volts 0.5000 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Output Voltage Type Fixed Fixed Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25120F3AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit LDO Voltage Regulator IC - 85-BQ25155YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25120YFPT - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ27541DRZT-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers